Molex Flat Flex Cables (FFC, FPC) - 0545482271 545482271

Description
Manufacturer: Molex, LLC Win Source Part Number: 856518-0545482271 Series: Easy-On 54548 Features: Position Connector Package: Reel - TR Family Name: 054548 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 054548-2271, 54548-2271, 54548-2271-TR750, WM8828TR, WM8828DKR, 545482271, WM8828CT
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856518-0545482271 Series: Easy-On 54548 Features: Position Connector Package: Reel - TR Family Name: 054548 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 054548-2271, 54548-2271, 54548-2271-TR750, WM8828TR, WM8828DKR, 545482271, WM8828CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0545482271
856518-0545482271
Flat Flex Cables (FFC, FPC) - 0545482271 856518-0545482271
Manufacturer: Molex, LLC Win Source Part Number: 856518-0545482271 Series: Easy-On 54548 Features: Position Connector Package: Reel - TR Family Name: 054548 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 054548-2271, 54548-2271, 54548-2271-TR750, WM8828TR, WM8828DKR, 545482271, WM8828CT

Manufacturer: Molex, LLC
Win Source Part Number: 856518-0545482271
Series: Easy-On 54548
Features: Position Connector
Package: Reel - TR
Family Name: 054548
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 054548-2271, 54548-2271, 54548-2271-TR750, WM8828TR, WM8828DKR, 545482271, WM8828CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 856518-0545482271
Product Name Flat Flex Cables (FFC, FPC) - 0545482271
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 030859-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SW-185-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Connecting cable - NEBU-M12G5-K-2.5-LE5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details