Molex FFC, FPC (Flat Flexible) Connector Assemblies 545480472

Description
CONN FFC BOTTOM 4POS 0.5MM R/A
Request a Quote Datasheet
Description
CONN FFC BOTTOM 4POS 0.5MM R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 900-0545480472DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
900-0545480472DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 900-0545480472DKR-ND
CONN FFC BOTTOM 4POS 0.5MM R/A

CONN FFC BOTTOM 4POS 0.5MM R/A

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 900-0545480472TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
900-0545480472TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 900-0545480472TR-ND
CONN FFC BOTTOM 4POS 0.5MM R/A

CONN FFC BOTTOM 4POS 0.5MM R/A

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 900-0545480472CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
900-0545480472CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 900-0545480472CT-ND
CONN FFC BOTTOM 4POS 0.5MM R/A

CONN FFC BOTTOM 4POS 0.5MM R/A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 900-0545480472DKR-ND
Product Name FFC, FPC (Flat Flexible) Connector Assemblies
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PCB Headers - 1731171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug (optional feature); Female / Jack (optional feature)
View Details
Turret Connectors - 36-1582-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details