Molex FFC, FPC (FlatFlexible) Connectors - 54548-2470 54548-2470

Description
Manufacturer: Molex Win Source Part Number: 1129193-54548-2470 Packaging: Bulk Number of Positions: 24 Pitch: 0.020" (0.50mm) Mounting Style: SMT, Right Angle Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Finish Thickness: 8.00μin (0.203μm) Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.047" (1.20mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock Cable End Type: Straight, Tapered Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Dielectric Material: Liquid Crystal Polymer (LCP) Categories: Connectors, Interconnects Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A
Request a Quote
Description
Manufacturer: Molex Win Source Part Number: 1129193-54548-2470 Packaging: Bulk Number of Positions: 24 Pitch: 0.020" (0.50mm) Mounting Style: SMT, Right Angle Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Finish Thickness: 8.00μin (0.203μm) Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.047" (1.20mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock Cable End Type: Straight, Tapered Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Dielectric Material: Liquid Crystal Polymer (LCP) Categories: Connectors, Interconnects Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 54548-2470 - 1129193-54548-2470 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 54548-2470
1129193-54548-2470
FFC, FPC (FlatFlexible) Connectors - 54548-2470 1129193-54548-2470
Manufacturer: Molex Win Source Part Number: 1129193-54548-2470 Packaging: Bulk Number of Positions: 24 Pitch: 0.020" (0.50mm) Mounting Style: SMT, Right Angle Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Finish Thickness: 8.00μin (0.203μm) Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.047" (1.20mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock Cable End Type: Straight, Tapered Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Dielectric Material: Liquid Crystal Polymer (LCP) Categories: Connectors, Interconnects Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A

Manufacturer: Molex
Win Source Part Number: 1129193-54548-2470
Packaging: Bulk
Number of Positions: 24
Pitch: 0.020" (0.50mm)
Mounting Style: SMT, Right Angle
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin Bismuth
Contact Finish Thickness: 8.00μin (0.203μm)
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Height Above Board: 0.047" (1.20mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock
Cable End Type: Straight, Tapered
Actuator Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Dielectric Material: Liquid Crystal Polymer (LCP)
Categories: Connectors, Interconnects
Status: Obsolete
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1129193-54548-2470
Product Name FFC, FPC (FlatFlexible) Connectors - 54548-2470
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Cable Connectors - NC7-MB-B1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details