Card Edge Connector, 22 Contact(s), 1 Row(s), Female, Right Angle, 0.02 inch Pitch, Surface Mount Terminal, Locking, Beige Insulator, LEAD FREE Product overview: 54548-2271 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-54548-2271 can be used for catalog matching and distributor lookup.
Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960168-54548-2271
Packaging: Tape & Reel
Number of Positions: 22
Pitch: 500 µm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze, Gold
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 22
Gender: Receptacle
Housing Material: Polymer
Number of Circuits: 22
Orientation: Right Angle
Contact Plating: Gold
Material: Bronze
Plating: Tin
Categories: FFC,FPC(FlatFlexible
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: Unknown
ELV: Compliant
Contact Location: Bottom
Stackable: No
CONN, FFC/FPC, R/A, 22POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
FFC & FPC Connectors 0.5 FPC ZIF Hsg Assy ssy 22Ckt EmbsTp Pkg
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 399-54548-2271 | 54548-2271 | 960168-54548-2271 | 82AH2849 | 54548-2271 |
| Product Name | SMD Electronic Connector | FFC, FPC (FlatFlexible) Connectors - 54548-2271 | Conn, Ffc/fpc, R/a, 22Pos, 1Row, 0.5Mm Rohs Compliant Molex | Connectors | |
| Termination | SMD/SMT | SMD/SMT |