Molex Header; No. Of Contacts Molex 54548-1870

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Header; No. Of Contacts Molex - 25M4656 - Newark, An Avnet Company
Chicago, IL, United States
Header; No. Of Contacts Molex
25M4656
Header; No. Of Contacts Molex 25M4656
Header; No. of Contacts:13; Pitch Spacing:1.25mm; No. of Rows:1; Series:53048; Connector Body Material:Nylon; Mounting Type:PC Board; Terminal Type:Right Angle Pin RoHS Compliant: Yes

Header; No. of Contacts:13; Pitch Spacing:1.25mm; No. of Rows:1; Series:53048; Connector Body Material:Nylon; Mounting Type:PC Board; Terminal Type:Right Angle Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 54548-1870 25M4656
Product Name Header; No. Of Contacts Molex
Mounting PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details