Molex FFC, FPC (FlatFlexible) Connectors - 54548-1670 54548-1670

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039214-54548-1670 Packaging: Tape & Reel (TR) Number of Positions: 16 Pitch: 500 µm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 16 Gender: Receptacle Housing Material: Polymer Actuator Material: Polyphenylene Orientation: Right Angle Contact Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 687316124422; SFV20R-2STE9HLF; SFV14R-2STE9HLF; 52746-1870; SFV12R-2STE9HLF; 51441-20930545481670 ; 54548-1670-C; 545481670; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Voltage Rating (DC): 50 V REACH SVHC: Unknown Lead Pitch: 500 µm Wire/Cable Type: Straight Flammability Rating: UL94 V-0
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039214-54548-1670 Packaging: Tape & Reel (TR) Number of Positions: 16 Pitch: 500 µm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 16 Gender: Receptacle Housing Material: Polymer Actuator Material: Polyphenylene Orientation: Right Angle Contact Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 687316124422; SFV20R-2STE9HLF; SFV14R-2STE9HLF; 52746-1870; SFV12R-2STE9HLF; 51441-20930545481670 ; 54548-1670-C; 545481670; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Voltage Rating (DC): 50 V REACH SVHC: Unknown Lead Pitch: 500 µm Wire/Cable Type: Straight Flammability Rating: UL94 V-0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 54548-1670 - 1039214-54548-1670 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 54548-1670
1039214-54548-1670
FFC, FPC (FlatFlexible) Connectors - 54548-1670 1039214-54548-1670
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039214-54548-1670 Packaging: Tape & Reel (TR) Number of Positions: 16 Pitch: 500 µm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 16 Gender: Receptacle Housing Material: Polymer Actuator Material: Polyphenylene Orientation: Right Angle Contact Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 687316124422; SFV20R-2STE9HLF; SFV14R-2STE9HLF; 52746-1870; SFV12R-2STE9HLF; 51441-20930545481670 ; 54548-1670-C; 545481670; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Voltage Rating (DC): 50 V REACH SVHC: Unknown Lead Pitch: 500 µm Wire/Cable Type: Straight Flammability Rating: UL94 V-0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039214-54548-1670
Packaging: Tape & Reel (TR)
Number of Positions: 16
Pitch: 500 µm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 16
Gender: Receptacle
Housing Material: Polymer
Actuator Material: Polyphenylene
Orientation: Right Angle
Contact Plating: Tin
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): 687316124422; SFV20R-2STE9HLF; SFV14R-2STE9HLF; 52746-1870; SFV12R-2STE9HLF; 51441-20930545481670; 54548-1670-C; 545481670;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Voltage Rating (DC): 50 V
REACH SVHC: Unknown
Lead Pitch: 500 µm
Wire/Cable Type: Straight
Flammability Rating: UL94 V-0

Buy Now
Flex Cable Connector,pcb Mount,16 Contacts,number Of Contact Rows Molex - 92M7469 - Newark, An Avnet Company
Chicago, IL, United States
Flex Cable Connector,pcb Mount,16 Contacts,number Of Contact Rows Molex
92M7469
Flex Cable Connector,pcb Mount,16 Contacts,number Of Contact Rows Molex 92M7469
Flex Cable Connector,PCB Mount,16 Contacts,Number Of Contact Rows:1,SURFACE MOUNT Terminal,LOCKING

Flex Cable Connector,PCB Mount,16 Contacts,Number Of Contact Rows:1,SURFACE MOUNT Terminal,LOCKING

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1039214-54548-1670 92M7469
Product Name FFC, FPC (FlatFlexible) Connectors - 54548-1670 Flex Cable Connector,pcb Mount,16 Contacts,number Of Contact Rows Molex
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CAB.M19.GLA.C52G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 5.0 amps
View Details
2 suppliers
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details