Molex Connector, Ffc/fpc, 15Pos, 1Row, 0.5Mm; Pitch Spacing Molex 54548-1571

Description
CONNECTOR, FFC/FPC, 15POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:Easy-On 54548 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes
Description
CONNECTOR, FFC/FPC, 15POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:Easy-On 54548 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Ffc/fpc, 15Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 56R1982 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 15Pos, 1Row, 0.5Mm; Pitch Spacing Molex
56R1982
Connector, Ffc/fpc, 15Pos, 1Row, 0.5Mm; Pitch Spacing Molex 56R1982
CONNECTOR, FFC/FPC, 15POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:Easy-On 54548 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 15POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:Easy-On 54548 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site
0.5 Fpc Zif Hsg Assy 15Ckt Embstp Pkg Molex - 28W0895 - Newark, An Avnet Company
Chicago, IL, United States
0.5 Fpc Zif Hsg Assy 15Ckt Embstp Pkg Molex
28W0895
0.5 Fpc Zif Hsg Assy 15Ckt Embstp Pkg Molex 28W0895
0.5 FPC ZIF Hsg Assy 15Ckt EmbsTp Pkg

0.5 FPC ZIF Hsg Assy 15Ckt EmbsTp Pkg

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 56R1982 28W0895
Product Name Connector, Ffc/fpc, 15Pos, 1Row, 0.5Mm; Pitch Spacing Molex 0.5 Fpc Zif Hsg Assy 15Ckt Embstp Pkg Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products