Molex Connector, Ffc/fpc, 14Pos, 1Row, 0.5Mm; Pitch Spacing Molex 54548-1471

Description
CONNECTOR, FFC/FPC, 14POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:14CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 54548 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES
Datasheet
Description
CONNECTOR, FFC/FPC, 14POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:14CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 54548 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Ffc/fpc, 14Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 26AH0910 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 14Pos, 1Row, 0.5Mm; Pitch Spacing Molex
26AH0910
Connector, Ffc/fpc, 14Pos, 1Row, 0.5Mm; Pitch Spacing Molex 26AH0910
CONNECTOR, FFC/FPC, 14POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:14CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 54548 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

CONNECTOR, FFC/FPC, 14POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:14CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 54548 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Ffc/fpc, 14Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 01AH8646 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 14Pos, 1Row, 0.5Mm; Pitch Spacing Molex
01AH8646
Connector, Ffc/fpc, 14Pos, 1Row, 0.5Mm; Pitch Spacing Molex 01AH8646
CONNECTOR, FFC/FPC, 14POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:14CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 54548 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

CONNECTOR, FFC/FPC, 14POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:14CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 54548 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AH0910
Product Name Connector, Ffc/fpc, 14Pos, 1Row, 0.5Mm; Pitch Spacing Molex
Termination SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Power Edge Card Straight Solder Type Connector - 83808-D2A2N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9202GRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details