Molex Flat Flex Cables (FFC, FPC) - 54548-1071 54548-1071

Description
Manufacturer: Molex, LLC Win Source Part Number: 1129192-54548-1071 Family Name: 54548 Manufacturer Homepage: www.molex.com Alternative Parts (Cross-Reference): 046292010000800+ ; 046292010000883+ ; 04 6292 010 000 829+; Introduction Date: June 25, 2010 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Molex, LLC Win Source Part Number: 1129192-54548-1071 Family Name: 54548 Manufacturer Homepage: www.molex.com Alternative Parts (Cross-Reference): 046292010000800+ ; 046292010000883+ ; 04 6292 010 000 829+; Introduction Date: June 25, 2010 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 54548-1071 - 1129192-54548-1071 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 54548-1071
1129192-54548-1071
Flat Flex Cables (FFC, FPC) - 54548-1071 1129192-54548-1071
Manufacturer: Molex, LLC Win Source Part Number: 1129192-54548-1071 Family Name: 54548 Manufacturer Homepage: www.molex.com Alternative Parts (Cross-Reference): 046292010000800+ ; 046292010000883+ ; 04 6292 010 000 829+; Introduction Date: June 25, 2010 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 1129192-54548-1071
Family Name: 54548
Manufacturer Homepage: www.molex.com
Alternative Parts (Cross-Reference): 046292010000800+ ; 046292010000883+ ; 04 6292 010 000 829+;
Introduction Date: June 25, 2010
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1129192-54548-1071
Product Name Flat Flex Cables (FFC, FPC) - 54548-1071
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details