Conn FPC Connector SKT 8 POS 0.5mm Solder RA SMD Embossed T/R Product overview: 54548-0871 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-54548-0871 can be used for catalog matching and distributor lookup.
Connector
CONNECTOR, FFC/FPC, 8POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:Easy-On 54548 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 350-54548-0871 | 54548-0871 | 56R1973 |
| Product Name | SMD Electronic Connector | Connector, Ffc/fpc, 8Pos, 1Row, 0.5Mm; Pitch Spacing Molex | |
| Termination | SMD/SMT | Surface Mount |