Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1179176-54548-0833
Number of Rows: 1
Number of Circuits: 8
Orientation: Right Angle
Categories: FFC,FPC(FlatFlexible
Alternative Parts (Cross-Reference): 0545480833; 545480833;
Country of Origin: JP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Conn FFC/FPC Connector SKT 8 POS 0.5mm Solder RA SMD Embossed T/R Product overview: 54548-0833 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-54548-0833 can be used for catalog matching and distributor lookup.
0.5 FPC Hsg Assy 8Ckt EmbsTp Pkg RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1179176-54548-0833 | 399-54548-0833 | 83X8361 |
| Product Name | FFC, FPC (FlatFlexible) Connectors - 54548-0833 | SMD Electronic Connector | 0.5 Fpc Hsg Assy 8Ckt Embstp Pkg Rohs Compliant Molex |
| Mounting | Surface Mount |