Molex SMD Electronic Connector 54548-0771

Description
7 Pos 0.5mm FFC/FPC Connector, RA, Solder, SMD Product overview: 54548-0771 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-54548-0771 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
7 Pos 0.5mm FFC/FPC Connector, RA, Solder, SMD Product overview: 54548-0771 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-54548-0771 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
350-54548-0771
SMD Electronic Connector 350-54548-0771
7 Pos 0.5mm FFC/FPC Connector, RA, Solder, SMD Product overview: 54548-0771 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-54548-0771 can be used for catalog matching and distributor lookup.

7 Pos 0.5mm FFC/FPC Connector, RA, Solder, SMD Product overview: 54548-0771 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-54548-0771 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (FlatFlexible) Connectors - 54548-0771 - 1038816-54548-0771 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 54548-0771
1038816-54548-0771
FFC, FPC (FlatFlexible) Connectors - 54548-0771 1038816-54548-0771
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038816-54548-0771 Packaging: Tape & Reel Number of Positions: 7 Pitch: 500 µm Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 7 Gender: Receptacle Housing Material: Thermoplastic Number of Circuits: 7 Orientation: Right Angle Contact Plating: Gold Material: Bronze Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 51281-0594; 51281-0894; 54548-0671; FH34S-6S-0.5SH(50); FH33W-6S-0.5SH(10); XF3B-0845-31A0545480 771; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: Unknown ELV: Compliant Stackable: No

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038816-54548-0771
Packaging: Tape & Reel
Number of Positions: 7
Pitch: 500 µm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 7
Gender: Receptacle
Housing Material: Thermoplastic
Number of Circuits: 7
Orientation: Right Angle
Contact Plating: Gold
Material: Bronze
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): 51281-0594; 51281-0894; 54548-0671; FH34S-6S-0.5SH(50); FH33W-6S-0.5SH(10); XF3B-0845-31A0545480771;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: Unknown
ELV: Compliant
Stackable: No

Buy Now
Connector, Ffc/fpc, 7Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 56R1972 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 7Pos, 1Row, 0.5Mm; Pitch Spacing Molex
56R1972
Connector, Ffc/fpc, 7Pos, 1Row, 0.5Mm; Pitch Spacing Molex 56R1972
CONNECTOR, FFC/FPC, 7POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:7Contacts; Gender:Receptacle; Product Range:Easy-On 54548 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 7POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:7Contacts; Gender:Receptacle; Product Range:Easy-On 54548 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Ffc / Fpc Board Connector, Zif, Surface Mount, Receptacle, 7, Bottom, 0.5 Mm Rohs Compliant Molex - 28W0884 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Board Connector, Zif, Surface Mount, Receptacle, 7, Bottom, 0.5 Mm Rohs Compliant Molex
28W0884
Ffc / Fpc Board Connector, Zif, Surface Mount, Receptacle, 7, Bottom, 0.5 Mm Rohs Compliant Molex 28W0884
FFC / FPC Board Connector, ZIF, Surface Mount, Receptacle, 7, Bottom, 0.5 mm RoHS Compliant: Yes

FFC / FPC Board Connector, ZIF, Surface Mount, Receptacle, 7, Bottom, 0.5 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350-54548-0771 1038816-54548-0771 56R1972 28W0884
Product Name SMD Electronic Connector FFC, FPC (FlatFlexible) Connectors - 54548-0771 Connector, Ffc/fpc, 7Pos, 1Row, 0.5Mm; Pitch Spacing Molex Ffc / Fpc Board Connector, Zif, Surface Mount, Receptacle, 7, Bottom, 0.5 Mm Rohs Compliant Molex
Termination Solder SMD/SMT Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Straight Plug - 190408(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
PCB Connectors - NCK-FL4G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details