Molex Connector, Ffc/fpc, 6Pos, 1Row, 0.5Mm; Pitch Spacing Molex 54548-0671

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Ffc/fpc, 6Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 26AH0909 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 6Pos, 1Row, 0.5Mm; Pitch Spacing Molex
26AH0909
Connector, Ffc/fpc, 6Pos, 1Row, 0.5Mm; Pitch Spacing Molex 26AH0909
CONNECTOR, FFC/FPC, 6POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:6CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 54548 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; CONTACTROHS COMPLIANT: YES

CONNECTOR, FFC/FPC, 6POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:6CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 54548 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; CONTACTROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Ffc/fpc, 6Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 01AH8645 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 6Pos, 1Row, 0.5Mm; Pitch Spacing Molex
01AH8645
Connector, Ffc/fpc, 6Pos, 1Row, 0.5Mm; Pitch Spacing Molex 01AH8645
CONNECTOR, FFC/FPC, 6POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:6CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 54548 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; CONTACTROHS COMPLIANT: YES

CONNECTOR, FFC/FPC, 6POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:6CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 54548 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; CONTACTROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 54548-0671 26AH0909
Product Name Connector, Ffc/fpc, 6Pos, 1Row, 0.5Mm; Pitch Spacing Molex
Termination SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details