Molex Hard To Find - 54548-0670 54548-0670

Description
Manufacturer: Molex Win Source Part Number: 1129191-54548-0670 Packaging: Bulk Number of Positions: 6 Pitch: 0.020" (0.50mm) Mounting Style: SMT, Right Angle Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Finish Thickness: 8.00μin (0.203μm) Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.047" (1.20mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock Cable End Type: Straight, Tapered Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Dielectric Material: Liquid Crystal Polymer (LCP) Categories: Connectors, Interconnects Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.molexkits.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A
Request a Quote
Description
Manufacturer: Molex Win Source Part Number: 1129191-54548-0670 Packaging: Bulk Number of Positions: 6 Pitch: 0.020" (0.50mm) Mounting Style: SMT, Right Angle Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Finish Thickness: 8.00μin (0.203μm) Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.047" (1.20mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock Cable End Type: Straight, Tapered Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Dielectric Material: Liquid Crystal Polymer (LCP) Categories: Connectors, Interconnects Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.molexkits.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 54548-0670 - 1129191-54548-0670 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 54548-0670
1129191-54548-0670
Hard To Find - 54548-0670 1129191-54548-0670
Manufacturer: Molex Win Source Part Number: 1129191-54548-0670 Packaging: Bulk Number of Positions: 6 Pitch: 0.020" (0.50mm) Mounting Style: SMT, Right Angle Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Finish Thickness: 8.00μin (0.203μm) Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.047" (1.20mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock Cable End Type: Straight, Tapered Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Dielectric Material: Liquid Crystal Polymer (LCP) Categories: Connectors, Interconnects Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.molexkits.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A

Manufacturer: Molex
Win Source Part Number: 1129191-54548-0670
Packaging: Bulk
Number of Positions: 6
Pitch: 0.020" (0.50mm)
Mounting Style: SMT, Right Angle
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin Bismuth
Contact Finish Thickness: 8.00μin (0.203μm)
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Height Above Board: 0.047" (1.20mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock
Cable End Type: Straight, Tapered
Actuator Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Dielectric Material: Liquid Crystal Polymer (LCP)
Categories: Connectors, Interconnects
Status: Obsolete
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.molexkits.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1129191-54548-0670
Product Name Hard To Find - 54548-0670
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Cable Connectors - NC3-FG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details