Molex Rectangular Connectors - 54477-0608 54477-0608

Description
Manufacturer: Molex, LLC Win Source Part Number: 907364-54477-0608 Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907364-54477-0608 Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 54477-0608 - 907364-54477-0608 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 54477-0608
907364-54477-0608
Rectangular Connectors - 54477-0608 907364-54477-0608
Manufacturer: Molex, LLC Win Source Part Number: 907364-54477-0608 Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 907364-54477-0608
Series: *
Package: Box
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
SMD 30V Electronic Connector
340-54477-0608
SMD 30V Electronic Connector 340-54477-0608
0.4mm Pitch 60 Pos Receptacle, Straight, Solder, SMD, 30V Product overview: 54477-0608 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 30V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-54477-0608 can be used for catalog matching and distributor lookup.

0.4mm Pitch 60 Pos Receptacle, Straight, Solder, SMD, 30V Product overview: 54477-0608 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 30V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-54477-0608 can be used for catalog matching and distributor lookup.

Supplier's Site
0.4 Btb Rec Hsg Assy 60Ckt / Molex Molex - 92M7436 - Newark, An Avnet Company
Chicago, IL, United States
0.4 Btb Rec Hsg Assy 60Ckt / Molex Molex
92M7436
0.4 Btb Rec Hsg Assy 60Ckt / Molex Molex 92M7436
0.4 BTB REC HSG ASSY 60CKT / Molex

0.4 BTB REC HSG ASSY 60CKT / Molex

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 907364-54477-0608 340-54477-0608 92M7436
Product Name Rectangular Connectors - 54477-0608 SMD 30V Electronic Connector 0.4 Btb Rec Hsg Assy 60Ckt / Molex Molex
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
DIN 41612 - 39-XC5B-3221-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers