Molex Rectangular Connectors - 0543631278 543631278

Description
Manufacturer: Molex, LLC Win Source Part Number: 856514-0543631278 Series: SlimStack 54363 Features: Position Connector Package: Reel - TR Family Name: 054363 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 054363-1278, 54363-1278, 543631278
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856514-0543631278 Series: SlimStack 54363 Features: Position Connector Package: Reel - TR Family Name: 054363 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 054363-1278, 54363-1278, 543631278
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0543631278 - 856514-0543631278 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0543631278
856514-0543631278
Rectangular Connectors - 0543631278 856514-0543631278
Manufacturer: Molex, LLC Win Source Part Number: 856514-0543631278 Series: SlimStack 54363 Features: Position Connector Package: Reel - TR Family Name: 054363 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 054363-1278, 54363-1278, 543631278

Manufacturer: Molex, LLC
Win Source Part Number: 856514-0543631278
Series: SlimStack 54363
Features: Position Connector
Package: Reel - TR
Family Name: 054363
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 054363-1278, 54363-1278, 543631278

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
0543631278
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0543631278
CONN RCPT 120POS SMD GOLD

CONN RCPT 120POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 856514-0543631278 0543631278
Product Name Rectangular Connectors - 0543631278 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers