STACKING CONNECTOR, RCPT, 140POS, 0.5MM; Series:SlimStack; Pitch Spacing:0.5mm; No. of Contacts:140; Gender:Receptacle; Contact Plating:Gold; Row Pitch:1.65mm; No. of Rows:2; Contact Termination:Surface Mount Vertical RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 59J0689 |
| Product Name | Stacking Connector, Rcpt, 140Pos, 0.5Mm; Series Molex |
| Termination | Surface Mount Vertical |