Molex Circular Connectors - Circular Connectors - Housings - 54363-0589 54363-0589

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146761-54363-0589 Packaging: Tape & Reel Number of Positions: 50 Pitch: 500 µm Number of Rows: 2 Row Spacing: 2 mm Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 50 Gender: Receptacle Housing Material: Thermoplastic Number of Circuits: 50 Orientation: Vertical Contact Plating: Gold Material: Bronze Plating: Gold Categories: Circular Connectors - Housings Country of Origin: JP Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Voltage Rating (AC): 50 V REACH SVHC: Unknown Lead Pitch: 500 µm ELV: Compliant Glow Wire Compliant: Non-compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146761-54363-0589 Packaging: Tape & Reel Number of Positions: 50 Pitch: 500 µm Number of Rows: 2 Row Spacing: 2 mm Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 50 Gender: Receptacle Housing Material: Thermoplastic Number of Circuits: 50 Orientation: Vertical Contact Plating: Gold Material: Bronze Plating: Gold Categories: Circular Connectors - Housings Country of Origin: JP Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Voltage Rating (AC): 50 V REACH SVHC: Unknown Lead Pitch: 500 µm ELV: Compliant Glow Wire Compliant: Non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 54363-0589 - 1146761-54363-0589 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 54363-0589
1146761-54363-0589
Circular Connectors - Circular Connectors - Housings - 54363-0589 1146761-54363-0589
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146761-54363-0589 Packaging: Tape & Reel Number of Positions: 50 Pitch: 500 µm Number of Rows: 2 Row Spacing: 2 mm Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 50 Gender: Receptacle Housing Material: Thermoplastic Number of Circuits: 50 Orientation: Vertical Contact Plating: Gold Material: Bronze Plating: Gold Categories: Circular Connectors - Housings Country of Origin: JP Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Voltage Rating (AC): 50 V REACH SVHC: Unknown Lead Pitch: 500 µm ELV: Compliant Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1146761-54363-0589
Packaging: Tape & Reel
Number of Positions: 50
Pitch: 500 µm
Number of Rows: 2
Row Spacing: 2 mm
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 50
Gender: Receptacle
Housing Material: Thermoplastic
Number of Circuits: 50
Orientation: Vertical
Contact Plating: Gold
Material: Bronze
Plating: Gold
Categories: Circular Connectors - Housings
Country of Origin: JP
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Voltage Rating (AC): 50 V
REACH SVHC: Unknown
Lead Pitch: 500 µm
ELV: Compliant
Glow Wire Compliant: Non-compliant

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Mezzanine Connector, Rcpt, 50Pos, 2Row Rohs Compliant Molex - 82AH2846 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Connector, Rcpt, 50Pos, 2Row Rohs Compliant Molex
82AH2846
Mezzanine Connector, Rcpt, 50Pos, 2Row Rohs Compliant Molex 82AH2846
MEZZANINE CONNECTOR, RCPT, 50POS, 2ROW ROHS COMPLIANT: YES

MEZZANINE CONNECTOR, RCPT, 50POS, 2ROW ROHS COMPLIANT: YES

Supplier's Site
Mezzanine Connector, Rcpt, 50Pos, 2Row Rohs Compliant Molex - 80AH3598 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Connector, Rcpt, 50Pos, 2Row Rohs Compliant Molex
80AH3598
Mezzanine Connector, Rcpt, 50Pos, 2Row Rohs Compliant Molex 80AH3598
MEZZANINE CONNECTOR, RCPT, 50POS, 2ROW ROHS COMPLIANT: YES

MEZZANINE CONNECTOR, RCPT, 50POS, 2ROW ROHS COMPLIANT: YES

Supplier's Site
0.5 Btb Rec Hsg Assy 50Ckt Embstp Pkg Rohs Compliant Molex - 80AH0385 - Newark, An Avnet Company
Chicago, IL, United States
0.5 Btb Rec Hsg Assy 50Ckt Embstp Pkg Rohs Compliant Molex
80AH0385
0.5 Btb Rec Hsg Assy 50Ckt Embstp Pkg Rohs Compliant Molex 80AH0385
0.5 BTB REC HSG ASSY 50CKT EMBSTP PKG ROHS COMPLIANT: YES

0.5 BTB REC HSG ASSY 50CKT EMBSTP PKG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1146761-54363-0589 54363-0589 82AH2846
Product Name Circular Connectors - Circular Connectors - Housings - 54363-0589 Mezzanine Connector, Rcpt, 50Pos, 2Row Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Screw Connectors - 36-1248-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details