Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039206-54331-0201
Pitch: 1.27 mm
Number of Rows: 1
Gender: Female
Length: 33.3 mm
Housing Material: Aluminium
Orientation: Vertical
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 90325-0006; 90325-0020; 67582-0000; 5555764-1; 5-104071-7; 5-104071-10543310201
Country of Origin: KR
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 39 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 250 V
Wire Gauge (Max): 30 AWG
Wire Gauge (Min): 24 AWG
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1039206-54331-0201 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 54331-0201 |