Molex Connectors, Interconnects - Pluggable Connectors 542800609

Description
Win Source Part Number: 1294046-542800609 Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 6 Connector Type: Serial I/O Termination: Solder Contact Finish: Gold Package: Bulk Connector Style: Receptacle Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Molex Other Names: 542800609,WM3437,054 280-0609,54280-0609 Base Product Number: 054280
Request a Quote Datasheet
Description
Win Source Part Number: 1294046-542800609 Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 6 Connector Type: Serial I/O Termination: Solder Contact Finish: Gold Package: Bulk Connector Style: Receptacle Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Molex Other Names: 542800609,WM3437,054 280-0609,54280-0609 Base Product Number: 054280
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Pluggable Connectors - 1294046-542800609 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1294046-542800609
Connectors, Interconnects - Pluggable Connectors 1294046-542800609
Win Source Part Number: 1294046-542800609 Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 6 Connector Type: Serial I/O Termination: Solder Contact Finish: Gold Package: Bulk Connector Style: Receptacle Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Molex Other Names: 542800609,WM3437,054 280-0609,54280-0609 Base Product Number: 054280

Win Source Part Number: 1294046-542800609
Category: Connectors, Interconnects>Pluggable Connectors
Number of Positions: 6
Connector Type: Serial I/O
Termination: Solder
Contact Finish: Gold
Package: Bulk
Connector Style: Receptacle
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Molex
Other Names: 542800609,WM3437,054280-0609,54280-0609
Base Product Number: 054280

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
443-542800609
Electronic Connector 443-542800609
2.00mm Pitch Serial I/O Connector, Receptacle Kit, Wire-to-Wire, Solder Type, 6 Circuits Product overview: 542800609 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-542800609 can be used for catalog matching and distributor lookup.

2.00mm Pitch Serial I/O Connector, Receptacle Kit, Wire-to-Wire, Solder Type, 6 Circuits Product overview: 542800609 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-542800609 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1294046-542800609 443-542800609
Product Name Connectors, Interconnects - Pluggable Connectors Electronic Connector
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details