Molex 50V 500mA Electronic Connector 54150-0878

Description
0.5mm 80 Pos Receptacle Connector, 50V, 500mA, Gold, SMT Product overview: 54150-0878 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-54150-0878 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.5mm 80 Pos Receptacle Connector, 50V, 500mA, Gold, SMT Product overview: 54150-0878 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-54150-0878 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 500mA Electronic Connector
316-54150-0878
50V 500mA Electronic Connector 316-54150-0878
0.5mm 80 Pos Receptacle Connector, 50V, 500mA, Gold, SMT Product overview: 54150-0878 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-54150-0878 can be used for catalog matching and distributor lookup.

0.5mm 80 Pos Receptacle Connector, 50V, 500mA, Gold, SMT Product overview: 54150-0878 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-54150-0878 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 54150-0878 - 1129182-54150-0878 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 54150-0878
1129182-54150-0878
Rectangular Connectors - 54150-0878 1129182-54150-0878
Manufacturer: Molex, LLC Win Source Part Number: 1129182-54150-0878 Manufacturer Homepage: www.molex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 1129182-54150-0878
Manufacturer Homepage: www.molex.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Connector, Stacking, Rcpt, 80Pos, 2Row; Mezzanine Connector Type Molex - 94M5747 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 80Pos, 2Row; Mezzanine Connector Type Molex
94M5747
Connector, Stacking, Rcpt, 80Pos, 2Row; Mezzanine Connector Type Molex 94M5747
CONNECTOR, STACKING, RCPT, 80POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 80POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-54150-0878 1129182-54150-0878 94M5747
Product Name 50V 500mA Electronic Connector Rectangular Connectors - 54150-0878 Connector, Stacking, Rcpt, 80Pos, 2Row; Mezzanine Connector Type Molex
Termination SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Modular Connectors / Ethernet Connectors - 201Y20L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details