Molex Flat Flex Cables (FFC, FPC) - 0541324092 541324092

Description
Manufacturer: Molex, LLC Win Source Part Number: 907343-0541324092 Series: Easy-On 54132 Operating Temperature Range: -20°C ~ 85°C Features: 40 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 054132 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 54132-4031, 54132-4092, WM5684TR-ND, 900-0541324092CT, WM5684CT, WM5684CT-ND, 0541324092-C, 541324092-C, 054132-4092, WM5684TR, 054132-4092-C, 54132-4092-C, 541324092, 900-0541324092TR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907343-0541324092 Series: Easy-On 54132 Operating Temperature Range: -20°C ~ 85°C Features: 40 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 054132 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 54132-4031, 54132-4092, WM5684TR-ND, 900-0541324092CT, WM5684CT, WM5684CT-ND, 0541324092-C, 541324092-C, 054132-4092, WM5684TR, 054132-4092-C, 54132-4092-C, 541324092, 900-0541324092TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0541324092 - 907343-0541324092 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0541324092
907343-0541324092
Flat Flex Cables (FFC, FPC) - 0541324092 907343-0541324092
Manufacturer: Molex, LLC Win Source Part Number: 907343-0541324092 Series: Easy-On 54132 Operating Temperature Range: -20°C ~ 85°C Features: 40 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 054132 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 54132-4031, 54132-4092, WM5684TR-ND, 900-0541324092CT, WM5684CT, WM5684CT-ND, 0541324092-C, 541324092-C, 054132-4092, WM5684TR, 054132-4092-C, 54132-4092-C, 541324092, 900-0541324092TR

Manufacturer: Molex, LLC
Win Source Part Number: 907343-0541324092
Series: Easy-On 54132
Operating Temperature Range: -20°C ~ 85°C
Features: 40 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 054132
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 54132-4031, 54132-4092, WM5684TR-ND, 900-0541324092CT, WM5684CT, WM5684CT-ND, 0541324092-C, 541324092-C, 054132-4092, WM5684TR, 054132-4092-C, 54132-4092-C, 541324092, 900-0541324092TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907343-0541324092
Product Name Flat Flex Cables (FFC, FPC) - 0541324092
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Overmolded Cable Assemblies, Data Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking
Cable Shielding Braid
Cable Length 32.81 ft (100 dm)
View Details
RF Custom Cable Assembly - 100597DG00026 - Richardson RFPD
Amphenol Communications Solutions
Specs
Application RF
View Details