Molex Flat Flex Cables (FFC, FPC) - 0541323692 541323692

Description
Manufacturer: Molex, LLC Win Source Part Number: 907341-0541323692 Series: Easy-On 54132 Operating Temperature Range: -20°C ~ 85°C Features: 36 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 054132 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 54132-3031, 541323692-C, 0541323692-C, WM5683CT, 54132-3692, 054132-3692, 54132-3692-C, 541323692, 900-0541323692CT, 054132-3692-C, WM5683CT-ND, WM5683TR-ND, 900-0541323692TR, WM5683TR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907341-0541323692 Series: Easy-On 54132 Operating Temperature Range: -20°C ~ 85°C Features: 36 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 054132 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 54132-3031, 541323692-C, 0541323692-C, WM5683CT, 54132-3692, 054132-3692, 54132-3692-C, 541323692, 900-0541323692CT, 054132-3692-C, WM5683CT-ND, WM5683TR-ND, 900-0541323692TR, WM5683TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0541323692 - 907341-0541323692 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0541323692
907341-0541323692
Flat Flex Cables (FFC, FPC) - 0541323692 907341-0541323692
Manufacturer: Molex, LLC Win Source Part Number: 907341-0541323692 Series: Easy-On 54132 Operating Temperature Range: -20°C ~ 85°C Features: 36 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 054132 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 54132-3031, 541323692-C, 0541323692-C, WM5683CT, 54132-3692, 054132-3692, 54132-3692-C, 541323692, 900-0541323692CT, 054132-3692-C, WM5683CT-ND, WM5683TR-ND, 900-0541323692TR, WM5683TR

Manufacturer: Molex, LLC
Win Source Part Number: 907341-0541323692
Series: Easy-On 54132
Operating Temperature Range: -20°C ~ 85°C
Features: 36 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 054132
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 54132-3031, 541323692-C, 0541323692-C, WM5683CT, 54132-3692, 054132-3692, 54132-3692-C, 541323692, 900-0541323692CT, 054132-3692-C, WM5683CT-ND, WM5683TR-ND, 900-0541323692TR, WM5683TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907341-0541323692
Product Name Flat Flex Cables (FFC, FPC) - 0541323692
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details