Molex Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies 541323062

Description
Manufacturer: Molex Category: Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies Series: Easy-On 54132 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Flat Flex Type: FFC, FPC Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Bottom Number of Positions: 30 Pitch: 0.020" (0.50mm)
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies Series: Easy-On 54132 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Flat Flex Type: FFC, FPC Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Bottom Number of Positions: 30 Pitch: 0.020" (0.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies
Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies
Manufacturer: Molex Category: Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies Series: Easy-On 54132 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Flat Flex Type: FFC, FPC Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Bottom Number of Positions: 30 Pitch: 0.020" (0.50mm)

Manufacturer: Molex
Category: Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies
Series: Easy-On 54132
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Flat Flex Type: FFC, FPC
Mounting Type: Surface Mount, Right Angle
Connector/Contact Type: Contacts, Bottom
Number of Positions: 30
Pitch: 0.020" (0.50mm)

Buy Now Datasheet
FPC Connectors - 2076881 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
2076881
FPC Connectors 2076881
Molex 541323062 FPC Connector

Molex 541323062 FPC Connector

Supplier's Site
FPC Connectors - 2076880 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
2076880
FPC Connectors 2076880
Molex 541323062 FPC Connector

Molex 541323062 FPC Connector

Supplier's Site
CONN FFC BOTTOM 30POS 0.50MM R/A - 514-0541323062 - Utmel Electronic Limited
Hong Kong, China
CONN FFC BOTTOM 30POS 0.50MM R/A
514-0541323062
CONN FFC BOTTOM 30POS 0.50MM R/A 514-0541323062
CONN FFC BOTTOM 30POS 0.50MM R/A

CONN FFC BOTTOM 30POS 0.50MM R/A

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2076881 514-0541323062
Product Name Connectors, Interconnects- FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies FPC Connectors CONN FFC BOTTOM 30POS 0.50MM R/A
Mounting Surface Mount, Right Angle Surface mount
Connector Type FPC / FFC
Gender Male / Plug; Female / Jack
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1225-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
PCB Sockets - 1224731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers