Molex Electronic Connector 54132-5092

Description
FFC & FPC Connectors 0.5MM FFC/FPC 50 CKT R/A SMT ZIF Product overview: 54132-5092 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-54132-5092 can be used for catalog matching and distributor lookup.
Request a Quote
Description
FFC & FPC Connectors 0.5MM FFC/FPC 50 CKT R/A SMT ZIF Product overview: 54132-5092 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-54132-5092 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
458-54132-5092
Electronic Connector 458-54132-5092
FFC & FPC Connectors 0.5MM FFC/FPC 50 CKT R/A SMT ZIF Product overview: 54132-5092 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-54132-5092 can be used for catalog matching and distributor lookup.

FFC & FPC Connectors 0.5MM FFC/FPC 50 CKT R/A SMT ZIF Product overview: 54132-5092 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-54132-5092 can be used for catalog matching and distributor lookup.

Supplier's Site
FFC, FPC (FlatFlexible) Connectors - 54132-5092 - 1020416-54132-5092 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 54132-5092
1020416-54132-5092
FFC, FPC (FlatFlexible) Connectors - 54132-5092 1020416-54132-5092
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020416-54132-5092 Packaging: Cut Tape (CT) Number of Positions: 50 Pitch: 508 µm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 50 Gender: Male Housing Material: Nylon Actuator Material: Polyphenylene Number of Circuits: 50 Orientation: Right Angle Contact Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Insulation Resistance: 50 MΩ Alternative Parts (Cross-Reference): 54132-50920541325092 ; 541325092; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Voltage Rating (DC): 50 V Lead Pitch: 500 µm Wire/Cable Type: Straight Flammability Rating: UL94 V-0 Contact Location: Bottom

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020416-54132-5092
Packaging: Cut Tape (CT)
Number of Positions: 50
Pitch: 508 µm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 50
Gender: Male
Housing Material: Nylon
Actuator Material: Polyphenylene
Number of Circuits: 50
Orientation: Right Angle
Contact Plating: Tin
Categories: FFC,FPC(FlatFlexible)Connectors
Insulation Resistance: 50 MΩ
Alternative Parts (Cross-Reference): 54132-50920541325092; 541325092;
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Voltage Rating (DC): 50 V
Lead Pitch: 500 µm
Wire/Cable Type: Straight
Flammability Rating: UL94 V-0
Contact Location: Bottom

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 458-54132-5092 1020416-54132-5092
Product Name Electronic Connector FFC, FPC (FlatFlexible) Connectors - 54132-5092
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers