Connector
Molex 54132-5062 FPC Connector
Molex 54132-5062 FPC Connector
FFC & FPC Connectors 0.5 FPC Hsg AssyBtmW /AuPlt50CktEmbsTpPk
CONNECTOR, FFC/FPC, 50POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:50Contacts;
0.5 FPC HSG ASSYBTMW/AUPLT50CKTE
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 54132-5062 | 6702645P | 1617977 | 54132-5062 | 56R1937 | 29AC0246 |
| Product Name | FPC Connectors | FPC Connectors | Connectors | Connector, Ffc/fpc, 50Pos, 1Row, 0.5Mm; Pitch Spacing Molex | 0.5 Fpc Hsg Assybtmw/auplt50Cktembstppkg Rohs Compliant Molex | |
| Gender | Female / Jack | Male / Plug; Female / Jack | ||||
| Connector Type | FPC / FFC | |||||
| Termination | Zif bottom contact | Surface Mount | ||||
| Mounting | Surface mount |