Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1196331-54132-3692
Packaging: Tape & Reel (TR)
Number of Positions: 36
Pitch: 508 µm
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 36
Gender: Female
Housing Material: Nylon
Actuator Material: Polyphenylene
Number of Circuits: 36
Orientation: Right Angle
Contact Plating: Tin
Categories: FFC,FPC(FlatFlexible
Insulation Resistance: 50 MΩ
Alternative Parts (Cross-Reference): 541323692;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Voltage Rating (DC): 50 V
Lead Pitch: 500 µm
Wire/Cable Type: Straight
Flammability Rating: UL94 V-0
Contact Location: Bottom
Max Operating Temperature: 85 °C
FFC & FPC Connectors 0.5MM FFC/FPC 36 CKT R/A SMT ZIF Product overview: 54132-3692 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-54132-3692 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1196331-54132-3692 | 458-54132-3692 |
| Product Name | FFC, FPC (FlatFlexible) Connectors - 54132-3692 | Electronic Connector |
| Termination | Solder | Solder |