Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030230-54132-3662
Packaging: Digi-Reel®
Number of Positions: 36
Pitch: 500 µm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 36
Gender: Receptacle
Housing Material: Thermoplastic
Number of Circuits: 36
Orientation: Right Angle
Contact Plating: Gold
Material: Bronze
Categories: FFC,FPC(FlatFlexible
Alternative Parts (Cross-Reference): 1735871-1; FH28E-40S-0.5SH(05);
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
REACH SVHC: Unknown
ELV: Compliant
Flammability Rating: UL94 V-0
Contact Location: Bottom
36 Pos 1 Row Right Angle Receptacle, 0.5mm Pitch, Gold, SMT Product overview: 54132-3662 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-54132-3662 can be used for catalog matching and distributor lookup.
FFC / FPC Board Connector, Surface Mount, Receptacle, 36, Bottom, 0.5 mm
CONNECTOR, FFC/FPC, 36POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:36Contacts;
CONNECTOR, FFC/FPC, 36POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:36Contacts;
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 54132-3662 | 1030230-54132-3662 | 350-54132-3662 | 28W0860 | 37AC1310 |
| Product Name | FFC, FPC (FlatFlexible) Connectors - 54132-3662 | Electronic Connector | Ffc / Fpc Board Connector, Surface Mount, Receptacle, 36, Bottom, 0.5 Mm Molex | Connector, Ffc/fpc, 36Pos, 1Row, 0.5Mm; Pitch Spacing Molex | |
| Termination | SMD/SMT | SMD/SMT | Surface Mount |