Molex Fpc Connector, Rcpt, 36Pos, 0.3Mm, Smd; Pitch Spacing Molex 54132-3633

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Fpc Connector, Rcpt, 36Pos, 0.3Mm, Smd; Pitch Spacing Molex - 26AH0908 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connector, Rcpt, 36Pos, 0.3Mm, Smd; Pitch Spacing Molex
26AH0908
Fpc Connector, Rcpt, 36Pos, 0.3Mm, Smd; Pitch Spacing Molex 26AH0908
FPC CONNECTOR, RCPT, 36POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:36CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 54132 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

FPC CONNECTOR, RCPT, 36POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:36CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 54132 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fpc Connector, Rcpt, 36Pos, 0.3Mm, Smd; Pitch Spacing Molex - 01AH8644 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connector, Rcpt, 36Pos, 0.3Mm, Smd; Pitch Spacing Molex
01AH8644
Fpc Connector, Rcpt, 36Pos, 0.3Mm, Smd; Pitch Spacing Molex 01AH8644
FPC CONNECTOR, RCPT, 36POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:36CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 54132 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

FPC CONNECTOR, RCPT, 36POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:36CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 54132 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

Supplier's Site Datasheet
0.5 Fpc Zif Hsg Assy 36Ckt Embstp Pkg Molex - 44AJ8561 - Newark, An Avnet Company
Chicago, IL, United States
0.5 Fpc Zif Hsg Assy 36Ckt Embstp Pkg Molex
44AJ8561
0.5 Fpc Zif Hsg Assy 36Ckt Embstp Pkg Molex 44AJ8561
0.5 FPC ZIF Hsg Assy 36Ckt EmbsTp Pkg

0.5 FPC ZIF Hsg Assy 36Ckt EmbsTp Pkg

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 54132-3633 26AH0908 44AJ8561
Product Name Fpc Connector, Rcpt, 36Pos, 0.3Mm, Smd; Pitch Spacing Molex 0.5 Fpc Zif Hsg Assy 36Ckt Embstp Pkg Molex
Termination SURFACE MOUNT
Unlock Full Specs
to access all available technical data