Molex Connector, Ffc/fpc, 33Pos, 1Row, 0.5Mm; Pitch Spacing Molex 54132-3333

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Ffc/fpc, 33Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 37AC1308 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 33Pos, 1Row, 0.5Mm; Pitch Spacing Molex
37AC1308
Connector, Ffc/fpc, 33Pos, 1Row, 0.5Mm; Pitch Spacing Molex 37AC1308
CONNECTOR, FFC/FPC, 33POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:33CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 54132 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

CONNECTOR, FFC/FPC, 33POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:33CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 54132 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Ffc/fpc, 33Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 37AC1309 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 33Pos, 1Row, 0.5Mm; Pitch Spacing Molex
37AC1309
Connector, Ffc/fpc, 33Pos, 1Row, 0.5Mm; Pitch Spacing Molex 37AC1309
CONNECTOR, FFC/FPC, 33POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:33CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 54132 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

CONNECTOR, FFC/FPC, 33POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:33CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 54132 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 54132-3333 37AC1308
Product Name Connector, Ffc/fpc, 33Pos, 1Row, 0.5Mm; Pitch Spacing Molex
Termination SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
BNC Female Connector - 8925 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details