Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987867-54132-3092
Pitch: 500 µm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Length: 20.5 mm
Housing Material: Thermoplastic
Number of Circuits: 30
Orientation: Right Angle
Contact Plating: Lead, Tin
Housing Color: Black
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 54132-30920541323092
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 6.55 mm
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -20 °C
Max Voltage Rating (AC): 50 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 987867-54132-3092 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 54132-3092 |