Molex Electronic Connector 54132-3062

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
399-54132-3062
Electronic Connector 399-54132-3062
30 Pos 1 Row 0.5mm Pitch Receptacle, Gold, SMT, RA Product overview: 54132-3062 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-54132-3062 can be used for catalog matching and distributor lookup.

30 Pos 1 Row 0.5mm Pitch Receptacle, Gold, SMT, RA Product overview: 54132-3062 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-54132-3062 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Board to Board, Backplane, Hard Metric - 54132-3062 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Backplane, Hard Metric
54132-3062
Connectors Board to Board, Backplane, Hard Metric 54132-3062
CUT TAPE - 0.5 FPC HSG SMT RA BOTTOM CONTACT

CUT TAPE - 0.5 FPC HSG SMT RA BOTTOM CONTACT

Buy Now
Connectors - 54132-3062 - ODG (Origin Data Global)
Shenzhen, China
Connectors
54132-3062
Connectors 54132-3062
FFC & FPC Connectors 0.5 FPC Hsg AssyBtmW /AuPlt30CktEmbsTpPkg

FFC & FPC Connectors 0.5 FPC Hsg AssyBtmW /AuPlt30CktEmbsTpPkg

Supplier's Site Datasheet
Connector, Ffc/fpc, 30Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 56R1928 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 30Pos, 1Row, 0.5Mm; Pitch Spacing Molex
56R1928
Connector, Ffc/fpc, 30Pos, 1Row, 0.5Mm; Pitch Spacing Molex 56R1928
CONNECTOR, FFC/FPC, 30POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:Easy-On 54132 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 30POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:Easy-On 54132 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Ffc/fpc, 30Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 62AC0281 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 30Pos, 1Row, 0.5Mm; Pitch Spacing Molex
62AC0281
Connector, Ffc/fpc, 30Pos, 1Row, 0.5Mm; Pitch Spacing Molex 62AC0281
CONNECTOR, FFC/FPC, 30POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:Easy-On 54132 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 30POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:Easy-On 54132 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 54132-3062 399-54132-3062 54132-3062 54132-3062 56R1928
Product Name Electronic Connector Connectors Board to Board, Backplane, Hard Metric Connectors Connector, Ffc/fpc, 30Pos, 1Row, 0.5Mm; Pitch Spacing Molex
Termination Solder Surface Mount
Unlock Full Specs
to access all available technical data