0.5 FPC ZIF SMT R/AUPRCONT50C TEMBSTPPKG
Molex 54104-5031 FPC Connector
Connector
0.5 FPC ZIF SMT R/AUPRCONT50CKTEMBST
CONNECTOR, FFC/FPC, 50POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:50Contacts;
FFC & FPC Connectors .5MM REC 50P RA SMT TOP AU
| Heilind Electronics, Inc. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 54104-5031 | 6702597 | 54104-5031 | 30AC5227 | 74AC3007 | 54104-5031 |
| Product Name | Connectors Miscellaneous | FPC Connectors | 0.5 Fpc Zif Smt R/auprcont50Cktembstppkg Rohs Compliant Molex | Connector, Ffc/fpc, 50Pos, 1Row, 0.5Mm; Pitch Spacing Molex | Connectors | |
| Connector Type | FPC / FFC | |||||
| Gender | Male / Plug; Female / Jack | |||||
| Termination | Zif top contact | Surface Mount | ||||
| Mounting | Surface mount |