Manufacturer: Molex Connector Corporation
Win Source Part Number: 763995-54104-4092
Series: 54104
Packaging: Reel package
Number of Positions: 40
Pitch: 0.020" (0.50mm)
Operating Temperature Range: -20°C ~ 85°C
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin-Lead
Contact Finish Thickness: 118.1μin (3.00μm)
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Current Rating: 0.5A
Height Above Board: 0.079" (2.00mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Straight, Tapered
Housing Material: Polyamide (PA46), Nylon 4/6
Actuator Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Mounting: Surface Mount, Right Angle
Part Status: Obsolete(EOL)
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
FFC & FPC Connectors .50 MM FFC/FPC CONNE Product overview: 54104-4092 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-54104-4092 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 763995-54104-4092 | 458-54104-4092 |
| Product Name | FFC, FPC (FlatFlexible) Connectors - 54104-4092 | Electronic Connector |
| Termination | Solder | Solder |