Molex SMD Electronic Connector 54104-3892

Description
Conn FFC/FPC Connector SKT 38 POS 0.5mm Solder RA SMD Embossed T/R Product overview: 54104-3892 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-54104-3892 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Conn FFC/FPC Connector SKT 38 POS 0.5mm Solder RA SMD Embossed T/R Product overview: 54104-3892 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-54104-3892 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
458-54104-3892
SMD Electronic Connector 458-54104-3892
Conn FFC/FPC Connector SKT 38 POS 0.5mm Solder RA SMD Embossed T/R Product overview: 54104-3892 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-54104-3892 can be used for catalog matching and distributor lookup.

Conn FFC/FPC Connector SKT 38 POS 0.5mm Solder RA SMD Embossed T/R Product overview: 54104-3892 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-54104-3892 can be used for catalog matching and distributor lookup.

Supplier's Site
FFC, FPC (FlatFlexible) Connectors - 54104-3892 - 1199821-54104-3892 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 54104-3892
1199821-54104-3892
FFC, FPC (FlatFlexible) Connectors - 54104-3892 1199821-54104-3892
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199821-54104-3892 Number of Rows: 1 Number of Circuits: 38 Orientation: Right Angle Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 0541043892; 541043892; Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1199821-54104-3892
Number of Rows: 1
Number of Circuits: 38
Orientation: Right Angle
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): 0541043892; 541043892;
Country of Origin: SG
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 458-54104-3892 1199821-54104-3892
Product Name SMD Electronic Connector FFC, FPC (FlatFlexible) Connectors - 54104-3892
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC 90° Plug - 150109 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details