Molex Flat Flex Cables (FFC, FPC) - 54104-3231 54104-3231

Description
Manufacturer: Molex, LLC Win Source Part Number: 758625-54104-3231 Manufacturer Homepage: www.molex.com RoHS State: Request Verification Reference case: connector Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Molex, LLC Win Source Part Number: 758625-54104-3231 Manufacturer Homepage: www.molex.com RoHS State: Request Verification Reference case: connector Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 54104-3231
758625-54104-3231
Flat Flex Cables (FFC, FPC) - 54104-3231 758625-54104-3231
Manufacturer: Molex, LLC Win Source Part Number: 758625-54104-3231 Manufacturer Homepage: www.molex.com RoHS State: Request Verification Reference case: connector Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 758625-54104-3231
Manufacturer Homepage: www.molex.com
RoHS State: Request Verification
Reference case: connector
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 758625-54104-3231
Product Name Flat Flex Cables (FFC, FPC) - 54104-3231
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details