30 Pos 1 Row Female RA Header, 0.5mm Pitch, Gold, SMT Product overview: 54104-3031 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-54104-3031 can be used for catalog matching and distributor lookup.
Molex 54104-3031 FPC Connector
Molex 54104-3031 FPC Connector
Molex 54104-3031 FPC Connector
Connector
FFC & FPC Connectors 0.5 FPC ZIF SMT R/AU prCont30CktEmbsTpPkg
CONNECTOR, FFC/FPC, 30POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:30Contacts;
CONNECTOR, FFC/FPC, 30POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:30Contacts;
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 350-54104-3031 | 6702557P | 6702557 | 54104-3031 | 54104-3031 | 07P8581 |
| Product Name | Electronic Connector | FPC Connectors | FPC Connectors | Connectors | Connector, Ffc/fpc, 30Pos, 1Row, 0.5Mm; Pitch Spacing Molex | |
| Gender | Female / Jack | Female / Jack | Male / Plug; Female / Jack | |||
| Termination | SMD/SMT | Zif top contact | Surface Mount | |||
| Voltage Rating | 50 volts | 50 volts | ||||
| Current Rating | 0.5 amps |