Molex Rectangular Connectors - 54102-0164 54102-0164

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Connectors - 54102-0164 - 1129170-54102-0164 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 54102-0164
1129170-54102-0164
Rectangular Connectors - 54102-0164 1129170-54102-0164
Manufacturer: Molex, LLC Win Source Part Number: 1129170-54102-0164 Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 1129170-54102-0164
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
SMD Electronic Connector
2027-54102-0164
SMD Electronic Connector 2027-54102-0164
Conn Board to Board RCP 16 POS 0.5mm Solder ST SMD SlimStack™ T/R Product overview: 54102-0164 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-54102-0164 can be used for catalog matching and distributor lookup.

Conn Board to Board RCP 16 POS 0.5mm Solder ST SMD SlimStack™ T/R Product overview: 54102-0164 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-54102-0164 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 54102-0164 - ODG (Origin Data Global)
Shenzhen, China
Connectors
54102-0164
Connectors 54102-0164
Board to Board & Mezzanine Connectors 0.5 BtB Rec Hsg Assy ssy 16Ckt EmbsTp Pkg

Board to Board & Mezzanine Connectors 0.5 BtB Rec Hsg Assy ssy 16Ckt EmbsTp Pkg

Supplier's Site Datasheet
Connector, Stacking, Rcpt, 16Pos, 2Row; Mezzanine Connector Type Molex - 26AH0901 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 16Pos, 2Row; Mezzanine Connector Type Molex
26AH0901
Connector, Stacking, Rcpt, 16Pos, 2Row; Mezzanine Connector Type Molex 26AH0901
CONNECTOR, STACKING, RCPT, 16POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 16POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, Rcpt, 16Pos, 2Row; Mezzanine Connector Type Molex - 01AH8637 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 16Pos, 2Row; Mezzanine Connector Type Molex
01AH8637
Connector, Stacking, Rcpt, 16Pos, 2Row; Mezzanine Connector Type Molex 01AH8637
CONNECTOR, STACKING, RCPT, 16POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 16POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 54102-0164 1129170-54102-0164 2027-54102-0164 54102-0164 26AH0901
Product Name Rectangular Connectors - 54102-0164 SMD Electronic Connector Connectors Connector, Stacking, Rcpt, 16Pos, 2Row; Mezzanine Connector Type Molex
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products