Molex Cables, Wires Management Accessories - 5400JB 5400JB

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004697-5400JB Categories: Cables, Wires Management Accessories Alternative Parts (Cross-Reference): 5400JB130118-0014; 1301180014; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004697-5400JB Categories: Cables, Wires Management Accessories Alternative Parts (Cross-Reference): 5400JB130118-0014; 1301180014; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Management Accessories - 5400JB - 1004697-5400JB - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Management Accessories - 5400JB
1004697-5400JB
Cables, Wires Management Accessories - 5400JB 1004697-5400JB
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004697-5400JB Categories: Cables, Wires Management Accessories Alternative Parts (Cross-Reference): 5400JB130118-0014; 1301180014; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004697-5400JB
Categories: Cables, Wires Management Accessories
Alternative Parts (Cross-Reference): 5400JB130118-0014; 1301180014;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1004697-5400JB
Product Name Cables, Wires Management Accessories - 5400JB
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details