The SlimStack 53916 Series Stacking Board Connector is a surface mount header designed for board-to-board applications. It features a compact 0.50mm pitch and supports up to 80 circuits. The connector has a vertical orientation and a mated height of 4.00mm, making it suitable for space-constrained designs. Constructed with brass and gold plating for both mating and termination, it ensures reliable electrical connections. The maximum current rating is 0.5A, with a voltage rating of 50V, and it operates within a temperature range of -40°C to +105°C. This connector is RoHS compliant and packaged in embossed tape on a reel for easy handling.
Connector
Board to Board & Mezzanine Connectors 80P VET SMT PLUG
Stacking Board Connector, SlimStack 53916 Series, Header, 0.5 mm, 80, Surface Mount RoHS Compliant: Yes
Stacking Board Connector, SlimStack 53916 Series, Header, 0.5 mm, 80, Surface Mount RoHS Compliant: Yes
| Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 53916-0808 | 53916-0808 | 67X4906 |
| Product Name | Connectors | Stacking Board Connector, Slimstack 53916 Series, Header, 0.5 Mm, 80, Surface Mount Rohs Compliant Molex |