Molex Stacking Connector, Plug, 80 Position, 0.5Mm; Product Range Molex 53916-0808

Description
STACKING CONNECTOR, PLUG, 80 POSITION, 0.5MM; Product Range:SlimStack 53916 Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Brass RoHS Compliant: Yes
Description
STACKING CONNECTOR, PLUG, 80 POSITION, 0.5MM; Product Range:SlimStack 53916 Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Plug, 80 Position, 0.5Mm; Product Range Molex - 57H5833 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 80 Position, 0.5Mm; Product Range Molex
57H5833
Stacking Connector, Plug, 80 Position, 0.5Mm; Product Range Molex 57H5833
STACKING CONNECTOR, PLUG, 80 POSITION, 0.5MM; Product Range:SlimStack 53916 Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Brass RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 80 POSITION, 0.5MM; Product Range:SlimStack 53916 Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 57H5833
Product Name Stacking Connector, Plug, 80 Position, 0.5Mm; Product Range Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
DIL Sockets - 1613506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
DDR4 SMT - 10151094-1102311LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details