Molex Connector, Stacking, Header, 40Pos, 2Row; Product Range Molex 53885-0408

Description
CONNECTOR, STACKING, HEADER, 40POS, 2ROW; Product Range:SlimStack 53885 Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, HEADER, 40POS, 2ROW; Product Range:SlimStack 53885 Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Header, 40Pos, 2Row; Product Range Molex - 07AH5258 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 40Pos, 2Row; Product Range Molex
07AH5258
Connector, Stacking, Header, 40Pos, 2Row; Product Range Molex 07AH5258
CONNECTOR, STACKING, HEADER, 40POS, 2ROW; Product Range:SlimStack 53885 Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 40POS, 2ROW; Product Range:SlimStack 53885 Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, Header, 40Pos, 2Row; Product Range Molex - 39AH6403 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 40Pos, 2Row; Product Range Molex
39AH6403
Connector, Stacking, Header, 40Pos, 2Row; Product Range Molex 39AH6403
CONNECTOR, STACKING, HEADER, 40POS, 2ROW; Product Range:SlimStack 53885 Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 40POS, 2ROW; Product Range:SlimStack 53885 Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 07AH5258
Product Name Connector, Stacking, Header, 40Pos, 2Row; Product Range Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
DIL Sockets - 1831578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-MS11005L1R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details