Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988853-53885-0408
Packaging: Cut Tape (CT)
Number of Positions: 40
Pitch: 500 µm
Connector Type: Plug
Number of Rows: 2
Row Spacing: 2.5 mm
Termination: Solder
Contact Material: Brass
Voltage Rating: 50 V
Current Rating: 1 A
Mated Stacking Heights: 2.5 mm
Number of Contacts: 40
Gender: Male
Length: 9.5 mm
Housing Material: Polymer
Number of Circuits: 40
Orientation: Vertical, Right Angle
Contact Plating: Gold
Housing Color: Black
Contact Resistance: 40 mΩ
Material: Brass
Plating: Gold
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 2023344-3; 501920-4001; 55560-0507; 55091-0474; DF12D(5.0)-40DP-0.5V
Country of Origin: JP
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 2.92 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 50 V
Voltage Rating (DC): 50 V
REACH SVHC: Unknown
Lead Pitch: 500 µm
ELV: Compliant
Glow Wire Compliant: Non-compliant
Stack Height: 2.5 mm
0.5mm Pitch 2x20P Vertical SMT Male Connector, 50V, 500mA, Gold Product overview: 53885-0408 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 500mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-53885-0408 can be used for catalog matching and distributor lookup.
Connector
CUT TAPE - EMBSTP PKG FOR 0.5 BTB PLG OV RMLD 40CKT
STACKING CONNECTOR, PLUG, 40POS, 0.5MM; Product Range:SlimStack 52885 Series; No. of Contacts:40Contacts;
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 988853-53885-0408 | 2027-53885-0408 | 53885-0408 | 53885-0408 | 25H6664 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 53885-0408 | 50V 500mA Electronic Connector | Connectors | Stacking Connector, Plug, 40Pos, 0.5Mm; Product Range Molex | |
| Connector Type | Circular / Cylindrical Connectors | ||||
| Termination | Solder | SMD/SMT | Surface Mount | ||
| Mounting | Surface Mount |