Molex Connector, Stacking, Header, 30Pos, 2Row; Product Range Molex 53885-0308

Description
CONNECTOR, STACKING, HEADER, 30POS, 2ROW; Product Range:SlimStack 53885 Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, HEADER, 30POS, 2ROW; Product Range:SlimStack 53885 Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Header, 30Pos, 2Row; Product Range Molex - 26H2892 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 30Pos, 2Row; Product Range Molex
26H2892
Connector, Stacking, Header, 30Pos, 2Row; Product Range Molex 26H2892
CONNECTOR, STACKING, HEADER, 30POS, 2ROW; Product Range:SlimStack 53885 Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:- RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 30POS, 2ROW; Product Range:SlimStack 53885 Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 26H2892
Product Name Connector, Stacking, Header, 30Pos, 2Row; Product Range Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Headers & Wire Housings - 102160-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - B5743-204-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Backplane Connector, Vertical Header, 72 Position; Product Range Amphenol Communications Solutions - 63T8496 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details