Molex Connector, Stacking, Header, 20Pos, 2Row; Product Range Molex 53885-0208

Description
CONNECTOR, STACKING, HEADER, 20POS, 2ROW; Product Range:SlimStack 53885 Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:- RoHS Compliant: Yes
Description
CONNECTOR, STACKING, HEADER, 20POS, 2ROW; Product Range:SlimStack 53885 Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Header, 20Pos, 2Row; Product Range Molex - 57H5816 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 20Pos, 2Row; Product Range Molex
57H5816
Connector, Stacking, Header, 20Pos, 2Row; Product Range Molex 57H5816
CONNECTOR, STACKING, HEADER, 20POS, 2ROW; Product Range:SlimStack 53885 Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:- RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 20POS, 2ROW; Product Range:SlimStack 53885 Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 57H5816
Product Name Connector, Stacking, Header, 20Pos, 2Row; Product Range Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Levan Elastomeric Contact Test Socket: High Bandwidth Test Socket for IC Testing -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature -55 to 160 C (-67 to 320 F)
View Details
DDR4 SMT - 10148176-2421K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details
Two Piece 2
Specs
Product Type IC Socket
View Details
Headers & Wire Housings - G125-9601602 - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details