Molex Rectangular Connectors - 0537801070 537801070

Description
Manufacturer: Molex, LLC Win Source Part Number: 856500-0537801070 Series: PanelMate 53780 Features: Connector Header position Package: Reel - TR Family Name: 053780 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 537801070, WM12335DKR, 53780-1070, WM12335CT, WM12335TR, 053780-1070, 0537801070-ND
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856500-0537801070 Series: PanelMate 53780 Features: Connector Header position Package: Reel - TR Family Name: 053780 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 537801070, WM12335DKR, 53780-1070, WM12335CT, WM12335TR, 053780-1070, 0537801070-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0537801070 - 856500-0537801070 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0537801070
856500-0537801070
Rectangular Connectors - 0537801070 856500-0537801070
Manufacturer: Molex, LLC Win Source Part Number: 856500-0537801070 Series: PanelMate 53780 Features: Connector Header position Package: Reel - TR Family Name: 053780 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 537801070, WM12335DKR, 53780-1070, WM12335CT, WM12335TR, 053780-1070, 0537801070-ND

Manufacturer: Molex, LLC
Win Source Part Number: 856500-0537801070
Series: PanelMate 53780
Features: Connector Header position
Package: Reel - TR
Family Name: 053780
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 537801070, WM12335DKR, 53780-1070, WM12335CT, WM12335TR, 053780-1070, 0537801070-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 856500-0537801070
Product Name Rectangular Connectors - 0537801070
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details