Molex Rectangular Connectors - 0537800670 537800670

Description
Manufacturer: Molex, LLC Win Source Part Number: 849650-0537800670 Series: PanelMate 53780 Features: Connector Header position Package: Reel - TR Family Name: 053780 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 53780-0670, WM7603TR, WM7603DKR, 537800670, WM7603CT
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 849650-0537800670 Series: PanelMate 53780 Features: Connector Header position Package: Reel - TR Family Name: 053780 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 53780-0670, WM7603TR, WM7603DKR, 537800670, WM7603CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0537800670 - 849650-0537800670 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0537800670
849650-0537800670
Rectangular Connectors - 0537800670 849650-0537800670
Manufacturer: Molex, LLC Win Source Part Number: 849650-0537800670 Series: PanelMate 53780 Features: Connector Header position Package: Reel - TR Family Name: 053780 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 53780-0670, WM7603TR, WM7603DKR, 537800670, WM7603CT

Manufacturer: Molex, LLC
Win Source Part Number: 849650-0537800670
Series: PanelMate 53780
Features: Connector Header position
Package: Reel - TR
Family Name: 053780
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 53780-0670, WM7603TR, WM7603DKR, 537800670, WM7603CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 849650-0537800670
Product Name Rectangular Connectors - 0537800670
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm C Connector, C Straight Plug - 190806 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1611/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers