Molex Rectangular Connectors - 0537800570 537800570

Description
Manufacturer: Molex, LLC Win Source Part Number: 856498-0537800570 Series: PanelMate 53780 Features: Connector Header position Package: Reel - TR Family Name: 053780 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM7602DKR, 0537800570-C, 53780-0570-C, 053780-0570, 053780-0570-C, WM7602TR, Q4248904, 53780-0570, 537800570, Q4168543, WM7602CT, 537800570-C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856498-0537800570 Series: PanelMate 53780 Features: Connector Header position Package: Reel - TR Family Name: 053780 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM7602DKR, 0537800570-C, 53780-0570-C, 053780-0570, 053780-0570-C, WM7602TR, Q4248904, 53780-0570, 537800570, Q4168543, WM7602CT, 537800570-C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0537800570 - 856498-0537800570 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0537800570
856498-0537800570
Rectangular Connectors - 0537800570 856498-0537800570
Manufacturer: Molex, LLC Win Source Part Number: 856498-0537800570 Series: PanelMate 53780 Features: Connector Header position Package: Reel - TR Family Name: 053780 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM7602DKR, 0537800570-C, 53780-0570-C, 053780-0570, 053780-0570-C, WM7602TR, Q4248904, 53780-0570, 537800570, Q4168543, WM7602CT, 537800570-C

Manufacturer: Molex, LLC
Win Source Part Number: 856498-0537800570
Series: PanelMate 53780
Features: Connector Header position
Package: Reel - TR
Family Name: 053780
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM7602DKR, 0537800570-C, 53780-0570-C, 053780-0570, 053780-0570-C, WM7602TR, Q4248904, 53780-0570, 537800570, Q4168543, WM7602CT, 537800570-C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 856498-0537800570
Product Name Rectangular Connectors - 0537800570
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Right Angle Solder Type Connector - 83808-F41P64 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details