Connector
CONNECTOR, HEADER, 20POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:20Contacts;
Header Connector,PCB Mount,RECEPT,20 Contacts,PIN,0.049 Pitch,SURFACE MOUNT Terminal,DETENT
CONNECTOR, HEADER, 20POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:20Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 53780-2070 | 59J0626 |
| Product Name | Connector, Header, 20Pos, 1Row, 1.25Mm; Connector Systems Molex |