Molex Electronic Connector 53780-1070

Description
Headers & Wire Housings 1.25 WtB Wafer Assy 10Ckt EmbsTp Pkg Product overview: 53780-1070 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-53780-1070 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Headers & Wire Housings 1.25 WtB Wafer Assy 10Ckt EmbsTp Pkg Product overview: 53780-1070 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-53780-1070 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
320-53780-1070
Electronic Connector 320-53780-1070
Headers & Wire Housings 1.25 WtB Wafer Assy 10Ckt EmbsTp Pkg Product overview: 53780-1070 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-53780-1070 can be used for catalog matching and distributor lookup.

Headers & Wire Housings 1.25 WtB Wafer Assy 10Ckt EmbsTp Pkg Product overview: 53780-1070 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-53780-1070 can be used for catalog matching and distributor lookup.

Supplier's Site
Circular Connectors - Circular Connectors - Housings - 53780-1070 - 1039185-53780-1070 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 53780-1070
1039185-53780-1070
Circular Connectors - Circular Connectors - Housings - 53780-1070 1039185-53780-1070
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039185-53780-1070 Packaging: Tape & Reel Number of Positions: 10 Pitch: 1.25 mm Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 125 V Current Rating: 1 A Number of Contacts: 10 Gender: Male Housing Material: Polyphenalyne Number of Circuits: 10 Orientation: Right Angle Contact Plating: Gold Weight: 175.426849 mg Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 53780-0970; 53261-1171; 53261-1371; DF13-8P-1.25H(50); 292227-70537801070; 537801070; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039185-53780-1070
Packaging: Tape & Reel
Number of Positions: 10
Pitch: 1.25 mm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 1 A
Number of Contacts: 10
Gender: Male
Housing Material: Polyphenalyne
Number of Circuits: 10
Orientation: Right Angle
Contact Plating: Gold
Weight: 175.426849 mg
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 53780-0970; 53261-1171; 53261-1371; DF13-8P-1.25H(50); 292227-70537801070; 537801070;
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant

Buy Now
1.25 Wtb Wafer Assy 10Ckt Embstp Pkg Molex - 07X0151 - Newark, An Avnet Company
Chicago, IL, United States
1.25 Wtb Wafer Assy 10Ckt Embstp Pkg Molex
07X0151
1.25 Wtb Wafer Assy 10Ckt Embstp Pkg Molex 07X0151
1.25 WtB Wafer Assy 10Ckt EmbsTp Pkg

1.25 WtB Wafer Assy 10Ckt EmbsTp Pkg

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 320-53780-1070 1039185-53780-1070 07X0151
Product Name Electronic Connector Circular Connectors - Circular Connectors - Housings - 53780-1070 1.25 Wtb Wafer Assy 10Ckt Embstp Pkg Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details